Vishay Intertechnology, Inc. Ceramic Capacitors S121K33SL0N6TJ5R

Description
120pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S121K33SL0N6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S121K33SL0N6TJ5R-ND
Ceramic Capacitors S121K33SL0N6TJ5R-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

120pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S121K33SL0N6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S121K33SL0N6TJ5R
Capacitors - Ceramic Capacitors S121K33SL0N6TJ5R
CAP CER 120PF 1KV SL RADIAL

CAP CER 120PF 1KV SL RADIAL

Supplier's Site
Ceramic Capacitors - S121K33SL0N6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S121K33SL0N6TJ5R
Ceramic Capacitors S121K33SL0N6TJ5R
CAP CER 120PF 1KV SL RADIAL

CAP CER 120PF 1KV SL RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,120Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9329
Capacitor,ceramic,120Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9329
Capacitor,Ceramic,12 0pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,120pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S121K33SL0N6TJ5R-ND S121K33SL0N6TJ5R S121K33SL0N6TJ5R 92K9329
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,120Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers