Vishay Intertechnology, Inc. Ceramic Capacitors S121J33SL0N6UK7RXA

Description
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S121J33SL0N6UK7RXA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S121J33SL0N6UK7RXA-ND
Ceramic Capacitors S121J33SL0N6UK7RXA-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 120Pf ± 5% Sl0 Ammo E3 Vishay - 92K9318 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 120Pf ± 5% Sl0 Ammo E3 Vishay
92K9318
S 1Kv 120Pf ± 5% Sl0 Ammo E3 Vishay 92K9318
S 1KV 120pF ± 5% SL0 AMMO e3

S 1KV 120pF ± 5% SL0 AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S121J33SL0N6UK7RXA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S121J33SL0N6UK7RXA
Capacitors - Ceramic Capacitors S121J33SL0N6UK7RXA
CAP CER 120PF 1KV SL RADIAL

CAP CER 120PF 1KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S121J33SL0N6UK7RXA-ND 92K9318 S121J33SL0N6UK7RXA
Product Name Ceramic Capacitors S 1Kv 120Pf ± 5% Sl0 Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details