12pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Cap Ceramic Single 12pF 1000V SL0 10% (6.5 X 4.5mm) Radial 6.4mm 125°C Bulk Product overview: S120K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S120K25SL0N63L6R can be used for catalog matching and distributor lookup.
S 1KV 12pF ± 10% SL0 BULK e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S120K25SL0N63L6R-ND | 60-S120K25SL0N63L6R | 46M9005 |
| Product Name | Ceramic Capacitors | 12pF 1000V Capacitor | S 1Kv 12Pf ± 10% Sl0 Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |