Vishay Intertechnology, Inc. Ceramic Capacitors S120J39SL0U83L0R

Description
12pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
12pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S120J39SL0U83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S120J39SL0U83L0R-ND
Ceramic Capacitors S120J39SL0U83L0R-ND
12pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

12pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 6Kv 12Pf ±5% Sl0 Bulk E3 Vishay - 21M7746 - Newark, An Avnet Company
Chicago, IL, United States
S 6Kv 12Pf ±5% Sl0 Bulk E3 Vishay
21M7746
S 6Kv 12Pf ±5% Sl0 Bulk E3 Vishay 21M7746
S 6KV 12pF ±5% SL0 BULK e3

S 6KV 12pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S120J39SL0U83L0R-ND 21M7746
Product Name Ceramic Capacitors S 6Kv 12Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details