Vishay Intertechnology, Inc. Ceramic Capacitors S120J25SL0N65J5R

Description
12pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
12pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S120J25SL0N65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S120J25SL0N65J5R-ND
Ceramic Capacitors S120J25SL0N65J5R-ND
12pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

12pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S120J25SL0N65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S120J25SL0N65J5R
Capacitors - Ceramic Capacitors S120J25SL0N65J5R
CAP CER 12PF 1KV SL RADIAL

CAP CER 12PF 1KV SL RADIAL

Supplier's Site
S 1Kv 12Pf ± 5% Sl0 Bulk E3 Vishay - 92K9313 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 12Pf ± 5% Sl0 Bulk E3 Vishay
92K9313
S 1Kv 12Pf ± 5% Sl0 Bulk E3 Vishay 92K9313
S 1KV 12pF ± 5% SL0 BULK e3

S 1KV 12pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S120J25SL0N65J5R-ND S120J25SL0N65J5R 92K9313
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 12Pf ± 5% Sl0 Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details