DIODE GEN PURP 600V 10A DO214AB
Diode Standard 600V 10A Surface Mount DO-214AB (SMC)
DIODE STANDARD 600V 10A DO214AB
Diode Switching 600V 10A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: S10CJHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10CJHM3/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281430-S10CJHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Reverse Recovery Time (trr): 5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 79pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S10CJHM3/I,112-S10CJ
Base Product Number: S10
DIODE GEN PURP 600V 10A DO214AB
Rectifiers 10A, 600V SMC AEC-Q101 Qualified
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-S10CJHM3/ICT-ND | 280-S10CJHM3/I | 1281430-S10CJHM3/I | S10CJHM3/I | S10CJHM3/I |
| Product Name | Single Diodes | Automotive 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape and Reel | DO-214AB-2 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts |