Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089546-S10CG-M3/I
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): S10CG-M3/IS10CG-M3I;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Diode Standard 400V 10A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 400V 10A DO214AB Product overview: S10CG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10CG-M3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 10A DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1089546-S10CG-M3/I | S10CG-M3/I-ND | 280-S10CG-M3/I | S10CG-M3/I | S10CG-M3/I |
| Product Name | OEM Parts - OEM Parts ( S ) - S10CG-M3/I | Single Diodes | 400V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |