VISHAY PRECISION GROUP
S105K>400K-500KB -- S105K 500K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
S105K 500K000 0.1% Vishay Foil Resistors
S105K>400K-500KB
Description
S105K 500K000 0.1%
Description
S105K 500K000 0.1%
Suppliers
S105K 500K000 0.1% Vishay Foil Resistors
76M0749
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0749 |
|
Product Name
|
S105K 500K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
1206 (3216 Metric)
Resistance Range
0.0200 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details