VISHAY PRECISION GROUP
S104K>150K-200KT -- S104K 200K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S104K 200K000 0.01% Vishay Foil Resistors
S104K>150K-200KT
Description
S104K 200K000 0.01%
Description
S104K 200K000 0.01%
Suppliers
S104K 200K000 0.01% Vishay Foil Resistors
76M0618
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0618 |
|
Product Name
|
S104K 200K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
84.5 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details