VISHAY PRECISION GROUP
S104D>60K-100KF -- S104D 100K000 1.0 % VISHAY FOIL RESISTORS
Vishay Precision Group
S104D 100K000 1.0 % Vishay Foil Resistors
S104D>60K-100KF
Description
S104D 100K000 1.0 %
Description
S104D 100K000 1.0 %
Suppliers
S104D 100K000 1.0 % Vishay Foil Resistors
76M0590
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0590 |
|
Product Name
|
S104D 100K000 1.0 % Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
21 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details