10000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
S 3KV 10nF ± 20% Z5U REEL e3
CAP CER 10000PF 3KV Z5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S103M84Z5UR8TL0R-ND | 21M7738 | S103M84Z5UR8TL0R |
| Product Name | Ceramic Capacitors | S 3Kv 10Nf ± 20% Z5U Reel E3 Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 3000 volts | 3000 volts |