Vishay Intertechnology, Inc. Ceramic Capacitors S103M47Z5UN65L0R

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S103M47Z5UN65L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S103M47Z5UN65L0R-ND
Ceramic Capacitors S103M47Z5UN65L0R-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S103M47Z5UN65L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S103M47Z5UN65L0R
Ceramic Capacitors S103M47Z5UN65L0R
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site Datasheet
S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay - 92K9296 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay
92K9296
S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay 92K9296
S 1KV 10nF ± 20% Z5U BULK e3

S 1KV 10nF ± 20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S103M47Z5UN65L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S103M47Z5UN65L0R
Capacitors - Ceramic Capacitors S103M47Z5UN65L0R
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S103M47Z5UN65L0R-ND S103M47Z5UN65L0R 92K9296 S103M47Z5UN65L0R
Product Name Ceramic Capacitors Ceramic Capacitors S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1907817P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers