10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
S 1KV 10nF ± 20% Z5U BULK e3
CAP CER 10000PF 1KV Z5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S103M47Z5UN65J0R-ND | 21M7736 | S103M47Z5UN65J0R |
| Product Name | Ceramic Capacitors | S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |