Vishay Intertechnology, Inc. Ceramic Capacitors S103M47Z5UN63L0R

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5182-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5182-ND
Ceramic Capacitors BC5182-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
10nF 1kV Capacitor
60-S103M47Z5UN63L0R
10nF 1kV Capacitor 60-S103M47Z5UN63L0R
Capacitor Ceramic 10nF 1kV Z5U 20% Radial 10mm Product overview: S103M47Z5UN63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M47Z5UN63L0R can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 1kV Z5U 20% Radial 10mm Product overview: S103M47Z5UN63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M47Z5UN63L0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360001-S103M47Z5UN63L0R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360001-S103M47Z5UN63L0R
Capacitors - Ceramic Capacitors 1360001-S103M47Z5UN63L0R
Win Source Part Number: 1360001-S103M47Z5UN6 3L0R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.472" Dia (12.00mm) Height - Seated (Max): 0.661" (16.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Straight

Win Source Part Number: 1360001-S103M47Z5UN63L0R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: S
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.472" Dia (12.00mm)
Height - Seated (Max): 0.661" (16.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay - 83K9283 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay
83K9283
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay 83K9283
CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:S Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay - 57AC3692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay
57AC3692
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay 57AC3692
CAP, 0.01µF, 1 KV, 20%, Z5U; Capacitance:10000pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 1 KV, 20%, Z5U; Capacitance:10000pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - S103M47Z5UN63L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S103M47Z5UN63L0R
Ceramic Capacitors S103M47Z5UN63L0R
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5182-ND 60-S103M47Z5UN63L0R 1360001-S103M47Z5UN63L0R 83K9283 57AC3692 S103M47Z5UN63L0R
Product Name Ceramic Capacitors 10nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details