Vishay Intertechnology, Inc. Ceramic Capacitors S103K75Y5PN85J0R

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S103K75Y5PN85J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S103K75Y5PN85J0R-ND
Ceramic Capacitors S103K75Y5PN85J0R-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay - 21M7733 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay
21M7733
S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay 21M7733
S 1KV 10nF ±10% Y5P BULK e3

S 1KV 10nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S103K75Y5PN85J0R-ND 21M7733
Product Name Ceramic Capacitors S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers