Vishay Precision Group Capacitance Vishay S103K75Y5PN83K0R.

Description
Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; Series Name:S RoHS Compliant: Yes
Datasheet
Description
Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; Series Name:S RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC0100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC0100
Capacitance Vishay 24AC0100
Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; Series Name:S RoHS Compliant: Yes

Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC0100
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details