Vishay Intertechnology, Inc. Ceramic Capacitors S103K75Y5PN83K0R

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5181-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5181-ND
Ceramic Capacitors BC5181-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
01UF Capacitor
60-S103K75Y5PN83K0R
01UF Capacitor 60-S103K75Y5PN83K0R
Ceramic Disc Capacitors .375LS .01UF 1KVDC 10% 8mm lead dia. Product overview: S103K75Y5PN83K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 01UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103K75Y5PN83K0R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .375LS .01UF 1KVDC 10% 8mm lead dia. Product overview: S103K75Y5PN83K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 01UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103K75Y5PN83K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S103K75Y5PN83K0R - 932585-S103K75Y5PN83K0R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - S103K75Y5PN83K0R
932585-S103K75Y5PN83K0R
Ceramic Capacitors - S103K75Y5PN83K0R 932585-S103K75Y5PN83K0R
Manufacturer: Vishay Win Source Part Number: 932585-S103K75Y5PN83 K0R Series: S Operating Temperature Range: -30°C ~ 125°C Features: 10000 pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: BC5181, S103K75Y5PN83K0R-ND

Manufacturer: Vishay
Win Source Part Number: 932585-S103K75Y5PN83K0R
Series: S
Operating Temperature Range: -30°C ~ 125°C
Features: 10000 pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Other Part Number: BC5181, S103K75Y5PN83K0R-ND

Buy Now Datasheet
Disc Capacitor, 0.01Uf, 1Kv, Y5P, Radial Rohs Compliant Vishay - 69AH2915 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 0.01Uf, 1Kv, Y5P, Radial Rohs Compliant Vishay
69AH2915
Disc Capacitor, 0.01Uf, 1Kv, Y5P, Radial Rohs Compliant Vishay 69AH2915
DISC CAPACITOR, 0.01UF, 1KV, Y5P, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 0.01UF, 1KV, Y5P, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5181-ND 60-S103K75Y5PN83K0R 932585-S103K75Y5PN83K0R 69AH2915
Product Name Ceramic Capacitors 01UF Capacitor Ceramic Capacitors - S103K75Y5PN83K0R Disc Capacitor, 0.01Uf, 1Kv, Y5P, Radial Rohs Compliant Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details