Vishay Precision Group Capacitance Vishay S103K75Y5PN83J0R.

Description
Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Series Name:S RoHS Compliant: Yes
Description
Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Series Name:S RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC0099
Capacitance Vishay 24AC0099
Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Series Name:S RoHS Compliant: Yes

Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Operating Temperature Min:-30°C; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC0099
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers