Vishay Intertechnology, Inc. Ceramic Capacitors S103K75Y5PN6BJ7R

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S103K75Y5PN6BJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S103K75Y5PN6BJ7R-ND
Ceramic Capacitors S103K75Y5PN6BJ7R-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay - 92K9279 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay
92K9279
S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay 92K9279
S 1KV 10nF ±10% Y5P BULK e3

S 1KV 10nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S103K75Y5PN6BJ7R-ND 92K9279
Product Name Ceramic Capacitors S 1Kv 10Nf ±10% Y5P Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers