Vishay Intertechnology, Inc. Ceramic Capacitors S103K75Y5PN65K0R

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S103K75Y5PN65K0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S103K75Y5PN65K0R-ND
Ceramic Capacitors S103K75Y5PN65K0R-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 10Nf ± 10% Y5P Bulk E3 Vishay - 92K9283 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 10Nf ± 10% Y5P Bulk E3 Vishay
92K9283
S 1Kv 10Nf ± 10% Y5P Bulk E3 Vishay 92K9283
S 1KV 10nF ± 10% Y5P BULK e3

S 1KV 10nF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S103K75Y5PN65K0R-ND 92K9283
Product Name Ceramic Capacitors S 1Kv 10Nf ± 10% Y5P Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details