10000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
S 1KV 10nF ± 10% Y5P BULK e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S103K75Y5PN63K7R-ND | 92K9282 |
| Product Name | Ceramic Capacitors | S 1Kv 10Nf ± 10% Y5P Bulk E3 Vishay |
| Applications | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 1000 volts |