Vishay Intertechnology, Inc. Ceramic Capacitors S102Z29Y5VP63K5R

Description
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102Z29Y5VP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102Z29Y5VP63K5R-ND
Ceramic Capacitors S102Z29Y5VP63K5R-ND
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S102Z29Y5VP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102Z29Y5VP63K5R
Ceramic Capacitors S102Z29Y5VP63K5R
CAP CER 1000PF 2KV Y5V RADIAL

CAP CER 1000PF 2KV Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S102Z29Y5VP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102Z29Y5VP63K5R
Capacitors - Ceramic Capacitors S102Z29Y5VP63K5R
CAP CER 1000PF 2KV Y5V RADIAL

CAP CER 1000PF 2KV Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S102Z29Y5VP63K5R-ND S102Z29Y5VP63K5R S102Z29Y5VP63K5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details