Vishay Intertechnology, Inc. Ceramic Capacitors S102Z25Y5VN6UJ5R

Description
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102Z25Y5VN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102Z25Y5VN6UJ5R-ND
Ceramic Capacitors S102Z25Y5VN6UJ5R-ND
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S102Z25Y5VN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102Z25Y5VN6UJ5R
Capacitors - Ceramic Capacitors S102Z25Y5VN6UJ5R
CAP CER 1000PF 1KV Y5V RADIAL

CAP CER 1000PF 1KV Y5V RADIAL

Supplier's Site
Capacitor,ceramic,1Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9273
Capacitor,ceramic,1Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9273
Capacitor,Ceramic,1n F,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,1nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S102Z25Y5VN6UJ5R-ND S102Z25Y5VN6UJ5R 92K9273
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers