1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Capacitor,Ceramic,1n
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S102Z25Y5VN6TJ5R-ND | 92K9272 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 80 (+/- %) |