Vishay Intertechnology, Inc. Ceramic Capacitors S102M59Z5UU83L0R

Description
1000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1254PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1254PH-ND
Ceramic Capacitors 1254PH-ND
1000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S102M59Z5UU83L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102M59Z5UU83L0R
Ceramic Capacitors S102M59Z5UU83L0R
CAP CER 1000PF 6KV Z5U RADIAL

CAP CER 1000PF 6KV Z5U RADIAL

Supplier's Site Datasheet
Cap, Disc, Z5U, 1000Pf, 6Kv, Radial; Capacitance Vishay - 80K9549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5U, 1000Pf, 6Kv, Radial; Capacitance Vishay
80K9549
Cap, Disc, Z5U, 1000Pf, 6Kv, Radial; Capacitance Vishay 80K9549
CAP, DISC, Z5U, 1000PF, 6KV, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

CAP, DISC, Z5U, 1000PF, 6KV, RADIAL; Capacitance:1000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1254PH-ND S102M59Z5UU83L0R 80K9549
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Disc, Z5U, 1000Pf, 6Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details