Vishay Intertechnology, Inc. Ceramic Capacitors S102M33Z5UR6TK6R

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102M33Z5UR6TK6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102M33Z5UR6TK6R-ND
Ceramic Capacitors S102M33Z5UR6TK6R-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 3Kv 1Nf ± 20% Z5U Reel E3 Vishay - 92K9258 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 1Nf ± 20% Z5U Reel E3 Vishay
92K9258
S 3Kv 1Nf ± 20% Z5U Reel E3 Vishay 92K9258
S 3KV 1nF ± 20% Z5U REEL e3

S 3KV 1nF ± 20% Z5U REEL e3

Supplier's Site
Ceramic Capacitors - S102M33Z5UR6TK6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102M33Z5UR6TK6R
Ceramic Capacitors S102M33Z5UR6TK6R
CAP CER 1000PF 3KV Z5U RADIAL

CAP CER 1000PF 3KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S102M33Z5UR6TK6R-ND 92K9258 S102M33Z5UR6TK6R
Product Name Ceramic Capacitors S 3Kv 1Nf ± 20% Z5U Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers