Vishay Intertechnology, Inc. Ceramic Capacitors S102M33Z5UR63L6R

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5179-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5179-ND
Ceramic Capacitors BC5179-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1nF 3kV Capacitor
60-S102M33Z5UR63L6R
1nF 3kV Capacitor 60-S102M33Z5UR63L6R
Capacitor Ceramic 1nF 3kV Z5U 20% Radial 6.4mm Product overview: S102M33Z5UR63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M33Z5UR63L6R can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 3kV Z5U 20% Radial 6.4mm Product overview: S102M33Z5UR63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M33Z5UR63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S102M33Z5UR63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102M33Z5UR63L6R
Ceramic Capacitors S102M33Z5UR63L6R
CAP CER 1000PF 3KV Z5U RADIAL

CAP CER 1000PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 3000V, Z5U, 20%, Radial; Capacitance Vishay - 92K9261 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 3000V, Z5U, 20%, Radial; Capacitance Vishay
92K9261
Ceramic Capacitor 1000Pf 3000V, Z5U, 20%, Radial; Capacitance Vishay 92K9261
CERAMIC CAPACITOR 1000PF 3000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 3000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5179-ND 60-S102M33Z5UR63L6R S102M33Z5UR63L6R 92K9261
Product Name Ceramic Capacitors 1nF 3kV Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf 3000V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details