Vishay Intertechnology, Inc. Ceramic Capacitors S102M29Z5UP63K7R

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102M29Z5UP63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102M29Z5UP63K7R-ND
Ceramic Capacitors S102M29Z5UP63K7R-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 2Kv 1Nf ±20% Z5U Bulk E3 Vishay - 92K9257 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 1Nf ±20% Z5U Bulk E3 Vishay
92K9257
S 2Kv 1Nf ±20% Z5U Bulk E3 Vishay 92K9257
S 2KV 1nF ±20% Z5U BULK e3

S 2KV 1nF ±20% Z5U BULK e3

Supplier's Site
Ceramic Capacitors - S102M29Z5UP63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102M29Z5UP63K7R
Ceramic Capacitors S102M29Z5UP63K7R
CAP CER 1000PF 2KV Z5U RADIAL

CAP CER 1000PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S102M29Z5UP63K7R-ND 92K9257 S102M29Z5UP63K7R
Product Name Ceramic Capacitors S 2Kv 1Nf ±20% Z5U Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details