Vishay Intertechnology, Inc. Ceramic Capacitors S102M25Z5UN6TK6R

Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102M25Z5UN6TK6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102M25Z5UN6TK6R-ND
Ceramic Capacitors S102M25Z5UN6TK6R-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 1Nf ± 20% Z5U Reel E3 Vishay - 92K9245 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ± 20% Z5U Reel E3 Vishay
92K9245
S 1Kv 1Nf ± 20% Z5U Reel E3 Vishay 92K9245
S 1KV 1nF ± 20% Z5U REEL e3

S 1KV 1nF ± 20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S102M25Z5UN6TK6R-ND 92K9245
Product Name Ceramic Capacitors S 1Kv 1Nf ± 20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers