Vishay Intertechnology, Inc. 0.001uF 1000V Capacitor S102M25Z5UN6TJ6R

Description
Cap Ceramic Single 0.001uF 1000V Z5U 20% (6.5 X 4mm) Radial 6.4mm 125°C T/R Product overview: S102M25Z5UN6TJ6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M25Z5UN6TJ6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.001uF 1000V Z5U 20% (6.5 X 4mm) Radial 6.4mm 125°C T/R Product overview: S102M25Z5UN6TJ6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M25Z5UN6TJ6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 1000V Capacitor
60-S102M25Z5UN6TJ6R
0.001uF 1000V Capacitor 60-S102M25Z5UN6TJ6R
Cap Ceramic Single 0.001uF 1000V Z5U 20% (6.5 X 4mm) Radial 6.4mm 125°C T/R Product overview: S102M25Z5UN6TJ6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M25Z5UN6TJ6R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.001uF 1000V Z5U 20% (6.5 X 4mm) Radial 6.4mm 125°C T/R Product overview: S102M25Z5UN6TJ6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M25Z5UN6TJ6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S102M25Z5UN6TJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102M25Z5UN6TJ6R-ND
Ceramic Capacitors S102M25Z5UN6TJ6R-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 984604-S102M25Z5UN6TJ6R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984604-S102M25Z5UN6TJ6R
Capacitors - Ceramic Capacitors 984604-S102M25Z5UN6TJ6R
Win Source Part Number: 984604-S102M25Z5UN6T J6R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 2,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Temperature Coefficient: Z5U Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 984604-S102M25Z5UN6TJ6R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 2,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: Z5U
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.256" Dia (6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
S 1Kv 1Nf ±20% Z5U Reel E3 Vishay - 21M7731 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ±20% Z5U Reel E3 Vishay
21M7731
S 1Kv 1Nf ±20% Z5U Reel E3 Vishay 21M7731
S 1KV 1nF ±20% Z5U REEL e3

S 1KV 1nF ±20% Z5U REEL e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S102M25Z5UN6TJ6R S102M25Z5UN6TJ6R-ND 984604-S102M25Z5UN6TJ6R 21M7731
Product Name 0.001uF 1000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 1Nf ±20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details