Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165198-S102K43Y5PS6
Packaging: Bulk
Termination: Radial
Capacitance: 1 nF
Tolerance: 10 %
Dissipation Factor: 2.5 %
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 1 V
Lead Pitch: 7.5 mm
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1165198-S102K43Y5PS63K7R |
| Product Name | Custom Parts - Custom Parts (S - T) - S102K43Y5PS63K7R |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF |
| Capacitance Tolerance | 10 (+/- %) |