Vishay Intertechnology, Inc. Ceramic Capacitors S102K39X7RP6BK7R

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K39X7RP6BK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K39X7RP6BK7R-ND
Ceramic Capacitors S102K39X7RP6BK7R-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S102K39X7RP6BK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102K39X7RP6BK7R
Capacitors - Ceramic Capacitors S102K39X7RP6BK7R
CAP CER 1000PF 2KV X7R RADIAL

CAP CER 1000PF 2KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - S102K39X7RP6BK7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102K39X7RP6BK7R
Ceramic Capacitors S102K39X7RP6BK7R
CAP CER 1000PF 2KV X7R RADIAL

CAP CER 1000PF 2KV X7R RADIAL

Supplier's Site Datasheet
S 2Kv 1Nf ± 10% X7R Bulk E3 Vishay - 92K9232 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 1Nf ± 10% X7R Bulk E3 Vishay
92K9232
S 2Kv 1Nf ± 10% X7R Bulk E3 Vishay 92K9232
S 2KV 1nF ± 10% X7R BULK e3

S 2KV 1nF ± 10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S102K39X7RP6BK7R-ND S102K39X7RP6BK7R S102K39X7RP6BK7R 92K9232
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors S 2Kv 1Nf ± 10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers