Vishay Intertechnology, Inc. Ceramic Capacitors S102K33X7RN63J5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K33X7RN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K33X7RN63J5R-ND
Ceramic Capacitors S102K33X7RN63J5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S102K33X7RN63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102K33X7RN63J5R
Ceramic Capacitors S102K33X7RN63J5R
CAP CER 1000PF 1KV X7R RADIAL

CAP CER 1000PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S102K33X7RN63J5R-ND S102K33X7RN63J5R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details