Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Product Range:S Series; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; Series Name:S RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 24AC0098 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -30 to 125 C (-22 to 257 F) |