Vishay Intertechnology, Inc. 0.001uF 1000V Capacitor S102K29Y5PN63J5R

Description
Cap Ceramic Single 0.001uF 1000V Y5P 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S102K29Y5PN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102K29Y5PN63J5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.001uF 1000V Y5P 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S102K29Y5PN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102K29Y5PN63J5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 1000V Capacitor
60-S102K29Y5PN63J5R
0.001uF 1000V Capacitor 60-S102K29Y5PN63J5R
Cap Ceramic Single 0.001uF 1000V Y5P 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S102K29Y5PN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102K29Y5PN63J5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.001uF 1000V Y5P 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S102K29Y5PN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102K29Y5PN63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1251PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1251PH-ND
Ceramic Capacitors 1251PH-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360004-S102K29Y5PN63J5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360004-S102K29Y5PN63J5R
Capacitors - Ceramic Capacitors 1360004-S102K29Y5PN63J5R
Win Source Part Number: 1360004-S102K29Y5PN6 3J5R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5P (B) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360004-S102K29Y5PN63J5R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: S
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5P (B)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - S102K29Y5PN63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102K29Y5PN63J5R
Ceramic Capacitors S102K29Y5PN63J5R
CAP CER 1000PF 1KV Y5P RADIAL

CAP CER 1000PF 1KV Y5P RADIAL

Supplier's Site Datasheet
Cap, Disc, Y5P, 1000Pf, 1Kv, Radial; Capacitance Vishay - 92K9218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Y5P, 1000Pf, 1Kv, Radial; Capacitance Vishay
92K9218
Cap, Disc, Y5P, 1000Pf, 1Kv, Radial; Capacitance Vishay 92K9218
CAP, DISC, Y5P, 1000PF, 1KV, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:S Series; Series Name:S RoHS Compliant: Yes

CAP, DISC, Y5P, 1000PF, 1KV, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-S102K29Y5PN63J5R 1251PH-ND 1360004-S102K29Y5PN63J5R S102K29Y5PN63J5R 92K9218
Product Name 0.001uF 1000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Disc, Y5P, 1000Pf, 1Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details