VISHAY PRECISION GROUP
S102K>75K-100KD -- S102K 100K000 0.5% VISHAY FOIL RESISTORS
Vishay Precision Group
S102K 100K000 0.5% Vishay Foil Resistors
S102K>75K-100KD
Description
S102K 100K000 0.5%
Description
S102K 100K000 0.5%
Suppliers
S102K 100K000 0.5% Vishay Foil Resistors
76M0551
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0551 |
|
Product Name
|
S102K 100K000 0.5% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers