VISHAY PRECISION GROUP
S102C>50K-75KD -- S102C 75K0000 0.5% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 75K0000 0.5% Vishay Foil Resistors
S102C>50K-75KD
Description
S102C 75K0000 0.5%
Description
S102C 75K0000 0.5%
Suppliers
S102C 75K0000 0.5% Vishay Foil Resistors
76M0500
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0500 |
|
Product Name
|
S102C 75K0000 0.5% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0150 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details