Vishay Precision Group Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors S102C 50K 0.01%

Description
RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Description
RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5075
Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5075
RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5075
Product Name Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details