VISHAY PRECISION GROUP
S102C>30K-50KB -- S102C 50K0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 50K0000 0.1% Vishay Foil Resistors
S102C>30K-50KB
Description
S102C 50K0000 0.1%
Description
S102C 50K0000 0.1%
Suppliers
S102C 50K0000 0.1% Vishay Foil Resistors
76M0489
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0489 |
|
Product Name
|
S102C 50K0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
43000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details