Vishay Precision Group Resistor, Metal Foil, 25Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors S102C 25K000 0.01%

Description
RESISTOR, METAL FOIL, 25KOHM 600mW, 0.01%; Resistance:25kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Description
RESISTOR, METAL FOIL, 25KOHM 600mW, 0.01%; Resistance:25kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 25Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 25Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5071
Resistor, Metal Foil, 25Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5071
RESISTOR, METAL FOIL, 25KOHM 600mW, 0.01%; Resistance:25kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, METAL FOIL, 25KOHM 600mW, 0.01%; Resistance:25kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5071
Product Name Resistor, Metal Foil, 25Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details