VISHAY PRECISION GROUP
S102C>20K-30KV -- S102C 30K0000 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 30K0000 0.005% Vishay Foil Resistors
S102C>20K-30KV
Description
S102C 30K0000 0.005%
Description
S102C 30K0000 0.005%
Suppliers
S102C 30K0000 0.005% Vishay Foil Resistors
76M0486
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0486 |
|
Product Name
|
S102C 30K0000 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2800 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details