VISHAY PRECISION GROUP
S102C>20K-30KT -- S102C 30K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 30K0000 0.01% Vishay Foil Resistors
S102C>20K-30KT
Description
S102C 30K0000 0.01%
Description
S102C 30K0000 0.01%
Suppliers
S102C 30K0000 0.01% Vishay Foil Resistors
76M0485
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0485 |
|
Product Name
|
S102C 30K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details