VISHAY PRECISION GROUP
S102C>20K-30KF -- S102C 30K0000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 30K0000 1.0% Vishay Foil Resistors
S102C>20K-30KF
Description
S102C 30K0000 1.0%
Description
S102C 30K0000 1.0%
Suppliers
S102C 30K0000 1.0% Vishay Foil Resistors
76M0483
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0483 |
|
Product Name
|
S102C 30K0000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
133000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details