Vishay Precision Group Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors S102C 120R00 0.01%

Description
RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Description
RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5067
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5067
RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5067
Product Name Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details