Vishay Intertechnology, Inc. Ceramic Capacitors S101M59S3NU83L0R

Description
100pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101M59S3NU83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101M59S3NU83L0R-ND
Ceramic Capacitors S101M59S3NU83L0R-ND
100pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

100pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,100Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay - 92K9208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay
92K9208
Capacitor,ceramic,100Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay 92K9208
Capacitor,Ceramic,10 0pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Capacitor,Ceramic,100pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S101M59S3NU83L0R-ND 92K9208
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details