Vishay Intertechnology, Inc. Through-Hole 3000V 0.0001uF Capacitor S101M33Z5UR63K6R

Description
Ceramic Capacitor, Ceramic, 3000V, 20% +Tol, 20% -Tol, Z5U, -56/+22% TC, 0.0001uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: S101M33Z5UR63K6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000V, 0.0001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101M33Z5UR63K6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Ceramic, 3000V, 20% +Tol, 20% -Tol, Z5U, -56/+22% TC, 0.0001uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: S101M33Z5UR63K6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000V, 0.0001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101M33Z5UR63K6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3000V 0.0001uF Capacitor
60-S101M33Z5UR63K6R
Through-Hole 3000V 0.0001uF Capacitor 60-S101M33Z5UR63K6R
Ceramic Capacitor, Ceramic, 3000V, 20% +Tol, 20% -Tol, Z5U, -56/+22% TC, 0.0001uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: S101M33Z5UR63K6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000V, 0.0001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101M33Z5UR63K6R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 3000V, 20% +Tol, 20% -Tol, Z5U, -56/+22% TC, 0.0001uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: S101M33Z5UR63K6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000V, 0.0001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101M33Z5UR63K6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S101M33Z5UR63K6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101M33Z5UR63K6R-ND
Ceramic Capacitors S101M33Z5UR63K6R-ND
100pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

100pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 974592-S101M33Z5UR63K6R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974592-S101M33Z5UR63K6R
Capacitors - Ceramic Capacitors 974592-S101M33Z5UR63K6R
Win Source Part Number: 974592-S101M33Z5UR63 K6R Category: Capacitors>Ceramic Capacitors Series: S Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Z5U Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 974592-S101M33Z5UR63K6R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Z5U
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-S101M33Z5UR63K6R S101M33Z5UR63K6R-ND 974592-S101M33Z5UR63K6R
Product Name Through-Hole 3000V 0.0001uF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details