Vishay Intertechnology, Inc. Ceramic Capacitors S101K39SL0P63K5R

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K39SL0P63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K39SL0P63K5R-ND
Ceramic Capacitors S101K39SL0P63K5R-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S101K39SL0P63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101K39SL0P63K5R
Ceramic Capacitors S101K39SL0P63K5R
CAP CER 100PF 2KV SL RADIAL

CAP CER 100PF 2KV SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S101K39SL0P63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K39SL0P63K5R
Capacitors - Ceramic Capacitors S101K39SL0P63K5R
CAP CER 100PF 2KV SL RADIAL

CAP CER 100PF 2KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S101K39SL0P63K5R-ND S101K39SL0P63K5R S101K39SL0P63K5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details