Vishay Intertechnology, Inc. Ceramic Capacitors S101K33X7RR63K7R

Description
100pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1250PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1250PH-ND
Ceramic Capacitors 1250PH-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

100pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100pF 3000V Capacitor
60-S101K33X7RR63K7R
100pF 3000V Capacitor 60-S101K33X7RR63K7R
Cap Ceramic Single 100pF 3000V X7R 10% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S101K33X7RR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K33X7RR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 100pF 3000V X7R 10% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S101K33X7RR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K33X7RR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 3 Kv, 10%, X7R; Capacitance Vishay - 57AC3686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 3 Kv, 10%, X7R; Capacitance Vishay
57AC3686
Cap, 100Pf, 3 Kv, 10%, X7R; Capacitance Vishay 57AC3686
CAP, 100PF, 3 KV, 10%, X7R; Capacitance:100pF; Voltage Rating:3kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 3 KV, 10%, X7R; Capacitance:100pF; Voltage Rating:3kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - S101K33X7RR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101K33X7RR63K7R
Ceramic Capacitors S101K33X7RR63K7R
CAP CER 100PF 3KV X7R RADIAL

CAP CER 100PF 3KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1250PH-ND 60-S101K33X7RR63K7R 57AC3686 S101K33X7RR63K7R
Product Name Ceramic Capacitors 100pF 3000V Capacitor Cap, 100Pf, 3 Kv, 10%, X7R; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details