Vishay Intertechnology, Inc. 100pF 1000V Capacitor S101K29SL0N6TK5R

Description
Cap Ceramic Single 100pF 1000V SL0 10% (7.5 X 4mm) Radial 5mm 125°C T/R Product overview: S101K29SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K29SL0N6TK5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 100pF 1000V SL0 10% (7.5 X 4mm) Radial 5mm 125°C T/R Product overview: S101K29SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K29SL0N6TK5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF 1000V Capacitor
60-S101K29SL0N6TK5R
100pF 1000V Capacitor 60-S101K29SL0N6TK5R
Cap Ceramic Single 100pF 1000V SL0 10% (7.5 X 4mm) Radial 5mm 125°C T/R Product overview: S101K29SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K29SL0N6TK5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 100pF 1000V SL0 10% (7.5 X 4mm) Radial 5mm 125°C T/R Product overview: S101K29SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K29SL0N6TK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5255CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5255CT-ND
Ceramic Capacitors BC5255CT-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5255TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5255TR-ND
Ceramic Capacitors BC5255TR-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, Disc, Sl0, 100Pf, 1Kv, Radial; Capacitance Vishay - 74AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Sl0, 100Pf, 1Kv, Radial; Capacitance Vishay
74AC7055
Cap, Disc, Sl0, 100Pf, 1Kv, Radial; Capacitance Vishay 74AC7055
CAP, DISC, SL0, 100PF, 1KV, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:5mm; Product Range:S Series; Series Name:S; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, DISC, SL0, 100PF, 1KV, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:5mm; Product Range:S Series; Series Name:S; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 1 Kv, 10%, Sl; Capacitance Vishay - 57AC3684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1 Kv, 10%, Sl; Capacitance Vishay
57AC3684
Cap, 100Pf, 1 Kv, 10%, Sl; Capacitance Vishay 57AC3684
CAP, 100PF, 1 KV, 10%, SL; Capacitance:100pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 1 KV, 10%, SL; Capacitance:100pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S101K29SL0N6TK5R BC5255CT-ND 74AC7055 57AC3684
Product Name 100pF 1000V Capacitor Ceramic Capacitors Cap, Disc, Sl0, 100Pf, 1Kv, Radial; Capacitance Vishay Cap, 100Pf, 1 Kv, 10%, Sl; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers