Vishay Intertechnology, Inc. Ceramic Capacitors S101K29SL0N6TJ6R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K29SL0N6TJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K29SL0N6TJ6R-ND
Ceramic Capacitors S101K29SL0N6TJ6R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S101K29SL0N6TJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K29SL0N6TJ6R
Capacitors - Ceramic Capacitors S101K29SL0N6TJ6R
CAP CER 100PF 1KV SL RADIAL

CAP CER 100PF 1KV SL RADIAL

Supplier's Site
S 1Kv 100Pf ±10% Sl0 Reel E3 Vishay - 21M7719 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 100Pf ±10% Sl0 Reel E3 Vishay
21M7719
S 1Kv 100Pf ±10% Sl0 Reel E3 Vishay 21M7719
S 1KV 100pF ±10% SL0 REEL e3

S 1KV 100pF ±10% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S101K29SL0N6TJ6R-ND S101K29SL0N6TJ6R 21M7719
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 100Pf ±10% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers